Vishay Intertechnology, Inc. Through Hole Resistors RWR80S6980FRRSL

Description
698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S6980FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6980FRRSL-ND
Through Hole Resistors RWR80S6980FRRSL-ND
698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 698 OHM 2W 1% WW AXIAL - RWR80S6980FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 2W 1% WW AXIAL
RWR80S6980FRRSL
RES 698 OHM 2W 1% WW AXIAL RWR80S6980FRRSL
RES 698ohm 2W 1% WW AXIAL

RES 698ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6980FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6980FRRSL
Wirewound Resistors 3110-RWR80S6980FRRSL
EGS-3-80 698 1% RWR80S6980FR RSL

EGS-3-80 698 1% RWR80S6980FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6980FRRSL-ND RWR80S6980FRRSL 3110-RWR80S6980FRRSL
Product Name Through Hole Resistors RES 698 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 4-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers