Vishay Intertechnology, Inc. Through Hole Resistors RWR80S8250FSS73

Description
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S8250FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8250FSS73-ND
Through Hole Resistors RWR80S8250FSS73-ND
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S8250FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8250FSS73
Wirewound Resistors 3110-RWR80S8250FSS73
EGS-3-80 825 1% RWR80S8250FS S73

EGS-3-80 825 1% RWR80S8250FS S73

Supplier's Site Datasheet
RES 825 OHM 2W 1% WW AXIAL - RWR80S8250FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 2W 1% WW AXIAL
RWR80S8250FSS73
RES 825 OHM 2W 1% WW AXIAL RWR80S8250FSS73
RES 825ohm 2W 1% WW AXIAL

RES 825ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8250FSS73-ND 3110-RWR80S8250FSS73 RWR80S8250FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 825 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details