Vishay Intertechnology, Inc. Wirewound Resistors RWR80S76R8FRRSL

Description
EGS-3-80 76.8 1% RWR80S76R8FR RSL
Request a Quote Datasheet
Description
EGS-3-80 76.8 1% RWR80S76R8FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S76R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S76R8FRRSL
Wirewound Resistors 3110-RWR80S76R8FRRSL
EGS-3-80 76.8 1% RWR80S76R8FR RSL

EGS-3-80 76.8 1% RWR80S76R8FR RSL

Supplier's Site Datasheet
RES 76.8 OHM 2W 1% WW AXIAL - RWR80S76R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 2W 1% WW AXIAL
RWR80S76R8FRRSL
RES 76.8 OHM 2W 1% WW AXIAL RWR80S76R8FRRSL
RES 76.8ohm 2W 1% WW AXIAL

RES 76.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S76R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S76R8FRRSL-ND
Through Hole Resistors RWR80S76R8FRRSL-ND
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S76R8FRRSL RWR80S76R8FRRSL RWR80S76R8FRRSL-ND
Product Name Wirewound Resistors RES 76.8 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details