Vishay Intertechnology, Inc. RES 750 OHM 2W 1% WW AXIAL RWR80S7500FMRSL

Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2W 1% WW AXIAL - RWR80S7500FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR80S7500FMRSL
RES 750 OHM 2W 1% WW AXIAL RWR80S7500FMRSL
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7500FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7500FMRSL
Wirewound Resistors 3110-RWR80S7500FMRSL
EGS-3-80 750 1% RWR80S7500FM RSL

EGS-3-80 750 1% RWR80S7500FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7500FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7500FMRSL-ND
Through Hole Resistors RWR80S7500FMRSL-ND
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7500FMRSL 3110-RWR80S7500FMRSL RWR80S7500FMRSL-ND
Product Name RES 750 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers