Vishay Intertechnology, Inc. RES 715 OHM 2W 1% WW AXIAL RWR80S7150FPBSL

Description
RES 715ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 715ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 2W 1% WW AXIAL - RWR80S7150FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 2W 1% WW AXIAL
RWR80S7150FPBSL
RES 715 OHM 2W 1% WW AXIAL RWR80S7150FPBSL
RES 715ohm 2W 1% WW AXIAL

RES 715ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7150FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7150FPBSL
Wirewound Resistors 3110-RWR80S7150FPBSL
EGS-3-80 715 1% RWR80S7150FP BSL

EGS-3-80 715 1% RWR80S7150FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7150FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7150FPBSL-ND
Through Hole Resistors RWR80S7150FPBSL-ND
715 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7150FPBSL 3110-RWR80S7150FPBSL RWR80S7150FPBSL-ND
Product Name RES 715 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers