Vishay Intertechnology, Inc. Through Hole Resistors RWR80S78R7FSB12

Description
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S78R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S78R7FSB12-ND
Through Hole Resistors RWR80S78R7FSB12-ND
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S78R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S78R7FSB12
Wirewound Resistors 3110-RWR80S78R7FSB12
EGS-3-80 78.7 1% RWR80S78R7FS B12

EGS-3-80 78.7 1% RWR80S78R7FS B12

Supplier's Site Datasheet
RES 78.7 OHM 2W 1% WW AXIAL - RWR80S78R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 2W 1% WW AXIAL
RWR80S78R7FSB12
RES 78.7 OHM 2W 1% WW AXIAL RWR80S78R7FSB12
RES 78.7ohm 2W 1% WW AXIAL

RES 78.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S78R7FSB12-ND 3110-RWR80S78R7FSB12 RWR80S78R7FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 78.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers