Vishay Intertechnology, Inc. Wirewound Resistors RWR80S75R0FSS70

Description
EGS-3-80 75 1% RWR80S75R0FS S70
Request a Quote Datasheet
Description
EGS-3-80 75 1% RWR80S75R0FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S75R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S75R0FSS70
Wirewound Resistors 3110-RWR80S75R0FSS70
EGS-3-80 75 1% RWR80S75R0FS S70

EGS-3-80 75 1% RWR80S75R0FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S75R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S75R0FSS70-ND
Through Hole Resistors RWR80S75R0FSS70-ND
75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 2W 1% WW AXIAL - RWR80S75R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 1% WW AXIAL
RWR80S75R0FSS70
RES 75 OHM 2W 1% WW AXIAL RWR80S75R0FSS70
RES 75ohm 2W 1% WW AXIAL

RES 75ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S75R0FSS70 RWR80S75R0FSS70-ND RWR80S75R0FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details