Vishay Intertechnology, Inc. Through Hole Resistors RWR80S71R5FSBSL

Description
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S71R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S71R5FSBSL-ND
Through Hole Resistors RWR80S71R5FSBSL-ND
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 71.5 OHM 2W 1% WW AXIAL - RWR80S71R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 2W 1% WW AXIAL
RWR80S71R5FSBSL
RES 71.5 OHM 2W 1% WW AXIAL RWR80S71R5FSBSL
RES 71.5ohm 2W 1% WW AXIAL

RES 71.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S71R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S71R5FSBSL
Wirewound Resistors 3110-RWR80S71R5FSBSL
EGS-3-80 71.5 1% RWR80S71R5FS BSL

EGS-3-80 71.5 1% RWR80S71R5FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S71R5FSBSL-ND RWR80S71R5FSBSL 3110-RWR80S71R5FSBSL
Product Name Through Hole Resistors RES 71.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers