Vishay Intertechnology, Inc. RES 7.15 OHM 2W 1% WW AXIAL RWR80S7R15FSRSL

Description
RES 7.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 2W 1% WW AXIAL - RWR80S7R15FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 2W 1% WW AXIAL
RWR80S7R15FSRSL
RES 7.15 OHM 2W 1% WW AXIAL RWR80S7R15FSRSL
RES 7.15ohm 2W 1% WW AXIAL

RES 7.15ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S7R15FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7R15FSRSL-ND
Through Hole Resistors RWR80S7R15FSRSL-ND
7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S7R15FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7R15FSRSL
Wirewound Resistors 3110-RWR80S7R15FSRSL
EGS-3-80 7.15 1% RWR80S7R15FS RSL

EGS-3-80 7.15 1% RWR80S7R15FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S7R15FSRSL RWR80S7R15FSRSL-ND 3110-RWR80S7R15FSRSL
Product Name RES 7.15 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details