Vishay Intertechnology, Inc. Through Hole Resistors RWR80S6R81FSBSL

Description
6.81 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.81 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S6R81FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R81FSBSL-ND
Through Hole Resistors RWR80S6R81FSBSL-ND
6.81 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6R81FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R81FSBSL
Wirewound Resistors 3110-RWR80S6R81FSBSL
EGS-3-80 6.81 1% RWR80S6R81FS BSL

EGS-3-80 6.81 1% RWR80S6R81FS BSL

Supplier's Site Datasheet
RES 6.81 OHM 2W 1% WW AXIAL - RWR80S6R81FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 2W 1% WW AXIAL
RWR80S6R81FSBSL
RES 6.81 OHM 2W 1% WW AXIAL RWR80S6R81FSBSL
RES 6.81ohm 2W 1% WW AXIAL

RES 6.81ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6R81FSBSL-ND 3110-RWR80S6R81FSBSL RWR80S6R81FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 6.81 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details