Vishay Intertechnology, Inc. RES 75 OHM 2W 0.5% WW AXIAL RWR80S75R0DMB12

Description
RES 75ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2W 0.5% WW AXIAL - RWR80S75R0DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 0.5% WW AXIAL
RWR80S75R0DMB12
RES 75 OHM 2W 0.5% WW AXIAL RWR80S75R0DMB12
RES 75ohm 2W 0.5% WW AXIAL

RES 75ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S75R0DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S75R0DMB12-ND
Through Hole Resistors RWR80S75R0DMB12-ND
75 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S75R0DMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S75R0DMB12
Wirewound Resistors 3110-RWR80S75R0DMB12
EGS-3-80 75 .5% RWR80S75R0DM B12

EGS-3-80 75 .5% RWR80S75R0DM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S75R0DMB12 RWR80S75R0DMB12-ND 3110-RWR80S75R0DMB12
Product Name RES 75 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers