Vishay Intertechnology, Inc. RES 866 OHM 2W 1% WW AXIAL RWR80S8660FSB12

Description
RES 866ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 866ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 2W 1% WW AXIAL - RWR80S8660FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 2W 1% WW AXIAL
RWR80S8660FSB12
RES 866 OHM 2W 1% WW AXIAL RWR80S8660FSB12
RES 866ohm 2W 1% WW AXIAL

RES 866ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8660FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8660FSB12-ND
Through Hole Resistors RWR80S8660FSB12-ND
866 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S8660FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8660FSB12
Wirewound Resistors 3110-RWR80S8660FSB12
EGS-3-80 866 1% RWR80S8660FS B12

EGS-3-80 866 1% RWR80S8660FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S8660FSB12 RWR80S8660FSB12-ND 3110-RWR80S8660FSB12
Product Name RES 866 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details