Vishay Intertechnology, Inc. RES 76.8 OHM 2W 1% WW AXIAL RWR80S76R8FSB12

Description
RES 76.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 2W 1% WW AXIAL - RWR80S76R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 2W 1% WW AXIAL
RWR80S76R8FSB12
RES 76.8 OHM 2W 1% WW AXIAL RWR80S76R8FSB12
RES 76.8ohm 2W 1% WW AXIAL

RES 76.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S76R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S76R8FSB12-ND
Through Hole Resistors RWR80S76R8FSB12-ND
76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

76.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S76R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S76R8FSB12
Wirewound Resistors 3110-RWR80S76R8FSB12
EGS-3-80 76.8 1% RWR80S76R8FS B12

EGS-3-80 76.8 1% RWR80S76R8FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S76R8FSB12 RWR80S76R8FSB12-ND 3110-RWR80S76R8FSB12
Product Name RES 76.8 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details