Vishay Intertechnology, Inc. RES 6.19 OHM 2W 1% WW AXIAL RWR80S6R19FRBSL

Description
RES 6.19ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 2W 1% WW AXIAL - RWR80S6R19FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 2W 1% WW AXIAL
RWR80S6R19FRBSL
RES 6.19 OHM 2W 1% WW AXIAL RWR80S6R19FRBSL
RES 6.19ohm 2W 1% WW AXIAL

RES 6.19ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6R19FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R19FRBSL-ND
Through Hole Resistors RWR80S6R19FRBSL-ND
6.19 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6R19FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R19FRBSL
Wirewound Resistors 3110-RWR80S6R19FRBSL
EGS-3-80 6.19 1% RWR80S6R19FR BSL

EGS-3-80 6.19 1% RWR80S6R19FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6R19FRBSL RWR80S6R19FRBSL-ND 3110-RWR80S6R19FRBSL
Product Name RES 6.19 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details