Vishay Intertechnology, Inc. Wirewound Resistors RWR80S73R0FMBSL

Description
EGS-3-80 73 1% RWR80S73R0FM BSL
Request a Quote Datasheet
Description
EGS-3-80 73 1% RWR80S73R0FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S73R0FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S73R0FMBSL
Wirewound Resistors 3110-RWR80S73R0FMBSL
EGS-3-80 73 1% RWR80S73R0FM BSL

EGS-3-80 73 1% RWR80S73R0FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S73R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S73R0FMBSL-ND
Through Hole Resistors RWR80S73R0FMBSL-ND
73 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 73 OHM 2W 1% WW AXIAL - RWR80S73R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73 OHM 2W 1% WW AXIAL
RWR80S73R0FMBSL
RES 73 OHM 2W 1% WW AXIAL RWR80S73R0FMBSL
RES 73ohm 2W 1% WW AXIAL

RES 73ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S73R0FMBSL RWR80S73R0FMBSL-ND RWR80S73R0FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 73 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 73 ohms 73 ohms 73 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details