Vishay Intertechnology, Inc. Through Hole Resistors RWR80S70R0FSRSL

Description
70 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
70 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S70R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S70R0FSRSL-ND
Through Hole Resistors RWR80S70R0FSRSL-ND
70 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

70 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 70 OHM 2W 1% WW AXIAL - RWR80S70R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 2W 1% WW AXIAL
RWR80S70R0FSRSL
RES 70 OHM 2W 1% WW AXIAL RWR80S70R0FSRSL
RES 70ohm 2W 1% WW AXIAL

RES 70ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S70R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S70R0FSRSL
Wirewound Resistors 3110-RWR80S70R0FSRSL
EGS-3-80 70 1% RWR80S70R0FS RSL

EGS-3-80 70 1% RWR80S70R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S70R0FSRSL-ND RWR80S70R0FSRSL 3110-RWR80S70R0FSRSL
Product Name Through Hole Resistors RES 70 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 70 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details