Vishay Intertechnology, Inc. Through Hole Resistors RWR80S82R5FRS73

Description
82.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
82.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S82R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S82R5FRS73-ND
Through Hole Resistors RWR80S82R5FRS73-ND
82.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S82R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S82R5FRS73
Wirewound Resistors 3110-RWR80S82R5FRS73
EGS-3-80 82.5 1% RWR80S82R5FR S73

EGS-3-80 82.5 1% RWR80S82R5FR S73

Supplier's Site Datasheet
RES 82.5 OHM 2W 1% WW AXIAL - RWR80S82R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 2W 1% WW AXIAL
RWR80S82R5FRS73
RES 82.5 OHM 2W 1% WW AXIAL RWR80S82R5FRS73
RES 82.5ohm 2W 1% WW AXIAL

RES 82.5ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,82.5Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C5238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,82.5Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C5238
Resistor,metal Alloy,82.5Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C5238
Resistor,Metal Alloy,82.5Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,82.5Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR80S82R5FRS73-ND 3110-RWR80S82R5FRS73 RWR80S82R5FRS73 63C5238
Product Name Through Hole Resistors Wirewound Resistors RES 82.5 OHM 2W 1% WW AXIAL Resistor,metal Alloy,82.5Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details