Vishay Intertechnology, Inc. Through Hole Resistors RWR80S7500FSBSL

Description
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S7500FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7500FSBSL-ND
Through Hole Resistors RWR80S7500FSBSL-ND
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S7500FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7500FSBSL
Wirewound Resistors 3110-RWR80S7500FSBSL
EGS-3-80 750 1% RWR80S7500FS BSL

EGS-3-80 750 1% RWR80S7500FS BSL

Supplier's Site Datasheet
RES 750 OHM 2W 1% WW AXIAL - RWR80S7500FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR80S7500FSBSL
RES 750 OHM 2W 1% WW AXIAL RWR80S7500FSBSL
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7500FSBSL-ND 3110-RWR80S7500FSBSL RWR80S7500FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 750 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers