Vishay Intertechnology, Inc. RES 78.7 OHM 2W 1% WW AXIAL RWR80S78R7FRB12

Description
RES 78.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 2W 1% WW AXIAL - RWR80S78R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 2W 1% WW AXIAL
RWR80S78R7FRB12
RES 78.7 OHM 2W 1% WW AXIAL RWR80S78R7FRB12
RES 78.7ohm 2W 1% WW AXIAL

RES 78.7ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S78R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S78R7FRB12
Wirewound Resistors 3110-RWR80S78R7FRB12
EGS-3-80 78.7 1% RWR80S78R7FR B12

EGS-3-80 78.7 1% RWR80S78R7FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S78R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S78R7FRB12-ND
Through Hole Resistors RWR80S78R7FRB12-ND
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S78R7FRB12 3110-RWR80S78R7FRB12 RWR80S78R7FRB12-ND
Product Name RES 78.7 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details