Vishay Intertechnology, Inc. Wirewound Resistors RWR80S7R87FSBSL

Description
EGS-3-80 7.87 1% RWR80S7R87FS BSL
Request a Quote Datasheet
Description
EGS-3-80 7.87 1% RWR80S7R87FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S7R87FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7R87FSBSL
Wirewound Resistors 3110-RWR80S7R87FSBSL
EGS-3-80 7.87 1% RWR80S7R87FS BSL

EGS-3-80 7.87 1% RWR80S7R87FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7R87FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7R87FSBSL-ND
Through Hole Resistors RWR80S7R87FSBSL-ND
7.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.87 OHM 2W 1% WW AXIAL - RWR80S7R87FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 2W 1% WW AXIAL
RWR80S7R87FSBSL
RES 7.87 OHM 2W 1% WW AXIAL RWR80S7R87FSBSL
RES 7.87ohm 2W 1% WW AXIAL

RES 7.87ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S7R87FSBSL RWR80S7R87FSBSL-ND RWR80S7R87FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 7.87 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details