Vishay Intertechnology, Inc. Through Hole Resistors RWR80S69R8FRBSL

Description
69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S69R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S69R8FRBSL-ND
Through Hole Resistors RWR80S69R8FRBSL-ND
69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

69.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S69R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S69R8FRBSL
Wirewound Resistors 3110-RWR80S69R8FRBSL
EGS-3-80 69.8 1% RWR80S69R8FR BSL

EGS-3-80 69.8 1% RWR80S69R8FR BSL

Supplier's Site Datasheet
RES 69.8 OHM 2W 1% WW AXIAL - RWR80S69R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 2W 1% WW AXIAL
RWR80S69R8FRBSL
RES 69.8 OHM 2W 1% WW AXIAL RWR80S69R8FRBSL
RES 69.8ohm 2W 1% WW AXIAL

RES 69.8ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S69R8FRBSL-ND 3110-RWR80S69R8FRBSL RWR80S69R8FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 69.8 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details