Vishay Intertechnology, Inc. RES 73 OHM 2W 1% WW AXIAL RWR80S73R0FMB12

Description
RES 73ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 73ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73 OHM 2W 1% WW AXIAL - RWR80S73R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73 OHM 2W 1% WW AXIAL
RWR80S73R0FMB12
RES 73 OHM 2W 1% WW AXIAL RWR80S73R0FMB12
RES 73ohm 2W 1% WW AXIAL

RES 73ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S73R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S73R0FMB12-ND
Through Hole Resistors RWR80S73R0FMB12-ND
73 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S73R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S73R0FMB12
Wirewound Resistors 3110-RWR80S73R0FMB12
EGS-3-80 73 1% RWR80S73R0FM B12

EGS-3-80 73 1% RWR80S73R0FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S73R0FMB12 RWR80S73R0FMB12-ND 3110-RWR80S73R0FMB12
Product Name RES 73 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73 ohms 73 ohms 73 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623750-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers