Vishay Intertechnology, Inc. Through Hole Resistors RWR80S7870FSRSL

Description
787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S7870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7870FSRSL-ND
Through Hole Resistors RWR80S7870FSRSL-ND
787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 787 OHM 2W 1% WW AXIAL - RWR80S7870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 2W 1% WW AXIAL
RWR80S7870FSRSL
RES 787 OHM 2W 1% WW AXIAL RWR80S7870FSRSL
RES 787ohm 2W 1% WW AXIAL

RES 787ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7870FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7870FSRSL
Wirewound Resistors 3110-RWR80S7870FSRSL
EGS-3-80 787 1% RWR80S7870FS RSL

EGS-3-80 787 1% RWR80S7870FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S7870FSRSL-ND RWR80S7870FSRSL 3110-RWR80S7870FSRSL
Product Name Through Hole Resistors RES 787 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers