Vishay Intertechnology, Inc. RES 70.6 OHM 2W 0.1% WW AXIAL RWR80S70R6BRBSL

Description
RES 70.6ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 70.6ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6 OHM 2W 0.1% WW AXIAL - RWR80S70R6BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6 OHM 2W 0.1% WW AXIAL
RWR80S70R6BRBSL
RES 70.6 OHM 2W 0.1% WW AXIAL RWR80S70R6BRBSL
RES 70.6ohm 2W 0.1% WW AXIAL

RES 70.6ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S70R6BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S70R6BRBSL-ND
Through Hole Resistors RWR80S70R6BRBSL-ND
70.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

70.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S70R6BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S70R6BRBSL
Wirewound Resistors 3110-RWR80S70R6BRBSL
EGS-3-80 70.6 .1% RWR80S70R6BR BSL

EGS-3-80 70.6 .1% RWR80S70R6BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S70R6BRBSL RWR80S70R6BRBSL-ND 3110-RWR80S70R6BRBSL
Product Name RES 70.6 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70.6 ohms 70.6 ohms 70.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details