Vishay Intertechnology, Inc. Through Hole Resistors RWR80S7000FRBSL

Description
700 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
700 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S7000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7000FRBSL-ND
Through Hole Resistors RWR80S7000FRBSL-ND
700 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

700 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 700 OHM 2W 1% WW AXIAL - RWR80S7000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 2W 1% WW AXIAL
RWR80S7000FRBSL
RES 700 OHM 2W 1% WW AXIAL RWR80S7000FRBSL
RES 700ohm 2W 1% WW AXIAL

RES 700ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7000FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7000FRBSL
Wirewound Resistors 3110-RWR80S7000FRBSL
EGS-3-80 700 1% RWR80S7000FR BSL

EGS-3-80 700 1% RWR80S7000FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S7000FRBSL-ND RWR80S7000FRBSL 3110-RWR80S7000FRBSL
Product Name Through Hole Resistors RES 700 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 700 ohms 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630012-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details