Vishay Intertechnology, Inc. RES 84.5 OHM 2W 1% WW AXIAL RWR80S84R5FMBSL

Description
RES 84.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 2W 1% WW AXIAL - RWR80S84R5FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 2W 1% WW AXIAL
RWR80S84R5FMBSL
RES 84.5 OHM 2W 1% WW AXIAL RWR80S84R5FMBSL
RES 84.5ohm 2W 1% WW AXIAL

RES 84.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S84R5FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S84R5FMBSL-ND
Through Hole Resistors RWR80S84R5FMBSL-ND
84.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

84.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S84R5FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S84R5FMBSL
Wirewound Resistors 3110-RWR80S84R5FMBSL
EGS-3-80 84.5 1% RWR80S84R5FM BSL

EGS-3-80 84.5 1% RWR80S84R5FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S84R5FMBSL RWR80S84R5FMBSL-ND 3110-RWR80S84R5FMBSL
Product Name RES 84.5 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details