Vishay Intertechnology, Inc. RES 71.5 OHM 2W 1% WW AXIAL RWR80S71R5FSRSL

Description
RES 71.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 2W 1% WW AXIAL - RWR80S71R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 2W 1% WW AXIAL
RWR80S71R5FSRSL
RES 71.5 OHM 2W 1% WW AXIAL RWR80S71R5FSRSL
RES 71.5ohm 2W 1% WW AXIAL

RES 71.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S71R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S71R5FSRSL-ND
Through Hole Resistors RWR80S71R5FSRSL-ND
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S71R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S71R5FSRSL
Wirewound Resistors 3110-RWR80S71R5FSRSL
EGS-3-80 71.5 1% RWR80S71R5FS RSL

EGS-3-80 71.5 1% RWR80S71R5FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S71R5FSRSL RWR80S71R5FSRSL-ND 3110-RWR80S71R5FSRSL
Product Name RES 71.5 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details