Vishay Intertechnology, Inc. RES 750 OHM 2W 0.1% WW AXIAL RWR80S7500BRRSL

Description
RES 750ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2W 0.1% WW AXIAL - RWR80S7500BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 0.1% WW AXIAL
RWR80S7500BRRSL
RES 750 OHM 2W 0.1% WW AXIAL RWR80S7500BRRSL
RES 750ohm 2W 0.1% WW AXIAL

RES 750ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S7500BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7500BRRSL-ND
Through Hole Resistors RWR80S7500BRRSL-ND
750 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S7500BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7500BRRSL
Wirewound Resistors 3110-RWR80S7500BRRSL
EGS-3-80 750 .1% RWR80S7500BR RSL

EGS-3-80 750 .1% RWR80S7500BR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S7500BRRSL RWR80S7500BRRSL-ND 3110-RWR80S7500BRRSL
Product Name RES 750 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details