Vishay Intertechnology, Inc. RES 6.65 OHM 2W 1% WW AXIAL RWR80S6R65FSB12

Description
RES 6.65ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 2W 1% WW AXIAL - RWR80S6R65FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 2W 1% WW AXIAL
RWR80S6R65FSB12
RES 6.65 OHM 2W 1% WW AXIAL RWR80S6R65FSB12
RES 6.65ohm 2W 1% WW AXIAL

RES 6.65ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6R65FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R65FSB12-ND
Through Hole Resistors RWR80S6R65FSB12-ND
6.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6R65FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R65FSB12
Wirewound Resistors 3110-RWR80S6R65FSB12
EGS-3-80 6.65 1% RWR80S6R65FS B12

EGS-3-80 6.65 1% RWR80S6R65FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6R65FSB12 RWR80S6R65FSB12-ND 3110-RWR80S6R65FSB12
Product Name RES 6.65 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers