Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6R19FSRSL

Description
EGS-3-80 6.19 1% RWR80S6R19FS RSL
Request a Quote Datasheet
Description
EGS-3-80 6.19 1% RWR80S6R19FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6R19FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R19FSRSL
Wirewound Resistors 3110-RWR80S6R19FSRSL
EGS-3-80 6.19 1% RWR80S6R19FS RSL

EGS-3-80 6.19 1% RWR80S6R19FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6R19FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R19FSRSL-ND
Through Hole Resistors RWR80S6R19FSRSL-ND
6.19 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.19 OHM 2W 1% WW AXIAL - RWR80S6R19FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 2W 1% WW AXIAL
RWR80S6R19FSRSL
RES 6.19 OHM 2W 1% WW AXIAL RWR80S6R19FSRSL
RES 6.19ohm 2W 1% WW AXIAL

RES 6.19ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S6R19FSRSL RWR80S6R19FSRSL-ND RWR80S6R19FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.19 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details