Vishay Intertechnology, Inc. RES 750 OHM 2W 1% WW AXIAL RWR80S7500FPBSL

Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2W 1% WW AXIAL - RWR80S7500FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR80S7500FPBSL
RES 750 OHM 2W 1% WW AXIAL RWR80S7500FPBSL
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7500FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7500FPBSL
Wirewound Resistors 3110-RWR80S7500FPBSL
EGS-3-80 750 1% RWR80S7500FP BSL

EGS-3-80 750 1% RWR80S7500FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7500FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7500FPBSL-ND
Through Hole Resistors RWR80S7500FPBSL-ND
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7500FPBSL 3110-RWR80S7500FPBSL RWR80S7500FPBSL-ND
Product Name RES 750 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details