Vishay Intertechnology, Inc. Wirewound Resistors RWR80S78R7FSRSL

Description
EGS-3-80 78.7 1% RWR80S78R7FS RSL
Request a Quote Datasheet
Description
EGS-3-80 78.7 1% RWR80S78R7FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S78R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S78R7FSRSL
Wirewound Resistors 3110-RWR80S78R7FSRSL
EGS-3-80 78.7 1% RWR80S78R7FS RSL

EGS-3-80 78.7 1% RWR80S78R7FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S78R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S78R7FSRSL-ND
Through Hole Resistors RWR80S78R7FSRSL-ND
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 78.7 OHM 2W 1% WW AXIAL - RWR80S78R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 2W 1% WW AXIAL
RWR80S78R7FSRSL
RES 78.7 OHM 2W 1% WW AXIAL RWR80S78R7FSRSL
RES 78.7ohm 2W 1% WW AXIAL

RES 78.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S78R7FSRSL RWR80S78R7FSRSL-ND RWR80S78R7FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 78.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details