Vishay Intertechnology, Inc. Through Hole Resistors RWR80S6R04FPB12

Description
6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S6R04FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R04FPB12-ND
Through Hole Resistors RWR80S6R04FPB12-ND
6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04 OHM 2W 1% WW AXIAL - RWR80S6R04FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 2W 1% WW AXIAL
RWR80S6R04FPB12
RES 6.04 OHM 2W 1% WW AXIAL RWR80S6R04FPB12
RES 6.04ohm 2W 1% WW AXIAL

RES 6.04ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6R04FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R04FPB12
Wirewound Resistors 3110-RWR80S6R04FPB12
EGS-3-80 6.04 1% RWR80S6R04FP B12

EGS-3-80 6.04 1% RWR80S6R04FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6R04FPB12-ND RWR80S6R04FPB12 3110-RWR80S6R04FPB12
Product Name Through Hole Resistors RES 6.04 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details