Vishay Intertechnology, Inc. Wirewound Resistors RWR80S78R7FRRSL

Description
EGS-3-80 78.7 1% RWR80S78R7FR RSL
Request a Quote Datasheet
Description
EGS-3-80 78.7 1% RWR80S78R7FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S78R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S78R7FRRSL
Wirewound Resistors 3110-RWR80S78R7FRRSL
EGS-3-80 78.7 1% RWR80S78R7FR RSL

EGS-3-80 78.7 1% RWR80S78R7FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S78R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S78R7FRRSL-ND
Through Hole Resistors RWR80S78R7FRRSL-ND
78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

78.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 78.7 OHM 2W 1% WW AXIAL - RWR80S78R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 2W 1% WW AXIAL
RWR80S78R7FRRSL
RES 78.7 OHM 2W 1% WW AXIAL RWR80S78R7FRRSL
RES 78.7ohm 2W 1% WW AXIAL

RES 78.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S78R7FRRSL RWR80S78R7FRRSL-ND RWR80S78R7FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 78.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers