Vishay Intertechnology, Inc. RES 73.2 OHM 2W 1% WW AXIAL RWR80S73R2FRS73

Description
RES 73.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 2W 1% WW AXIAL - RWR80S73R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 2W 1% WW AXIAL
RWR80S73R2FRS73
RES 73.2 OHM 2W 1% WW AXIAL RWR80S73R2FRS73
RES 73.2ohm 2W 1% WW AXIAL

RES 73.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S73R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S73R2FRS73-ND
Through Hole Resistors RWR80S73R2FRS73-ND
73.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S73R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S73R2FRS73
Wirewound Resistors 3110-RWR80S73R2FRS73
EGS-3-80 73.2 1% RWR80S73R2FR S73

EGS-3-80 73.2 1% RWR80S73R2FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S73R2FRS73 RWR80S73R2FRS73-ND 3110-RWR80S73R2FRS73
Product Name RES 73.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details