Vishay Intertechnology, Inc. Through Hole Resistors RWR80S7R15FSBSL

Description
7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S7R15FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7R15FSBSL-ND
Through Hole Resistors RWR80S7R15FSBSL-ND
7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S7R15FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7R15FSBSL
Wirewound Resistors 3110-RWR80S7R15FSBSL
EGS-3-80 7.15 1% RWR80S7R15FS BSL

EGS-3-80 7.15 1% RWR80S7R15FS BSL

Supplier's Site Datasheet
RES 7.15 OHM 2W 1% WW AXIAL - RWR80S7R15FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 2W 1% WW AXIAL
RWR80S7R15FSBSL
RES 7.15 OHM 2W 1% WW AXIAL RWR80S7R15FSBSL
RES 7.15ohm 2W 1% WW AXIAL

RES 7.15ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7R15FSBSL-ND 3110-RWR80S7R15FSBSL RWR80S7R15FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 7.15 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details