Vishay Intertechnology, Inc. RES 7.15 OHM 2W 1% WW AXIAL RWR80S7R15FRRSL

Description
RES 7.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 2W 1% WW AXIAL - RWR80S7R15FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 2W 1% WW AXIAL
RWR80S7R15FRRSL
RES 7.15 OHM 2W 1% WW AXIAL RWR80S7R15FRRSL
RES 7.15ohm 2W 1% WW AXIAL

RES 7.15ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7R15FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7R15FRRSL
Wirewound Resistors 3110-RWR80S7R15FRRSL
EGS-3-80 7.15 1% RWR80S7R15FR RSL

EGS-3-80 7.15 1% RWR80S7R15FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7R15FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7R15FRRSL-ND
Through Hole Resistors RWR80S7R15FRRSL-ND
7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7R15FRRSL 3110-RWR80S7R15FRRSL RWR80S7R15FRRSL-ND
Product Name RES 7.15 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details