Vishay Intertechnology, Inc. Through Hole Resistors RWR80S8000FRB12

Description
800 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
800 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S8000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8000FRB12-ND
Through Hole Resistors RWR80S8000FRB12-ND
800 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

800 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 800 OHM 2W 1% WW AXIAL - RWR80S8000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 2W 1% WW AXIAL
RWR80S8000FRB12
RES 800 OHM 2W 1% WW AXIAL RWR80S8000FRB12
RES 800ohm 2W 1% WW AXIAL

RES 800ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8000FRB12
Wirewound Resistors 3110-RWR80S8000FRB12
EGS-3-80 800 1% RWR80S8000FR B12

EGS-3-80 800 1% RWR80S8000FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S8000FRB12-ND RWR80S8000FRB12 3110-RWR80S8000FRB12
Product Name Through Hole Resistors RES 800 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 800 ohms 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details