Vishay Intertechnology, Inc. RES 787 OHM 2W 1% WW AXIAL RWR80S7870FMB12

Description
RES 787ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 787ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 2W 1% WW AXIAL - RWR80S7870FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 2W 1% WW AXIAL
RWR80S7870FMB12
RES 787 OHM 2W 1% WW AXIAL RWR80S7870FMB12
RES 787ohm 2W 1% WW AXIAL

RES 787ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7870FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7870FMB12
Wirewound Resistors 3110-RWR80S7870FMB12
EGS-3-80 787 1% RWR80S7870FM B12

EGS-3-80 787 1% RWR80S7870FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7870FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7870FMB12-ND
Through Hole Resistors RWR80S7870FMB12-ND
787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7870FMB12 3110-RWR80S7870FMB12 RWR80S7870FMB12-ND
Product Name RES 787 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details