Vishay Intertechnology, Inc. Through Hole Resistors RWR80S86R6FRRSL

Description
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S86R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S86R6FRRSL-ND
Through Hole Resistors RWR80S86R6FRRSL-ND
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S86R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S86R6FRRSL
Wirewound Resistors 3110-RWR80S86R6FRRSL
EGS-3-80 86.6 1% RWR80S86R6FR RSL

EGS-3-80 86.6 1% RWR80S86R6FR RSL

Supplier's Site Datasheet
RES 86.6 OHM 2W 1% WW AXIAL - RWR80S86R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 2W 1% WW AXIAL
RWR80S86R6FRRSL
RES 86.6 OHM 2W 1% WW AXIAL RWR80S86R6FRRSL
RES 86.6ohm 2W 1% WW AXIAL

RES 86.6ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S86R6FRRSL-ND 3110-RWR80S86R6FRRSL RWR80S86R6FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 86.6 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details