Vishay Intertechnology, Inc. Wirewound Resistors RWR80S74R1DMB12

Description
EGS-3-80 74.1 .5% RWR80S74R1DM B12
Request a Quote Datasheet
Description
EGS-3-80 74.1 .5% RWR80S74R1DM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S74R1DMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S74R1DMB12
Wirewound Resistors 3110-RWR80S74R1DMB12
EGS-3-80 74.1 .5% RWR80S74R1DM B12

EGS-3-80 74.1 .5% RWR80S74R1DM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S74R1DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S74R1DMB12-ND
Through Hole Resistors RWR80S74R1DMB12-ND
74.1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

74.1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 74.1 OHM 2W 0.5% WW AXIAL - RWR80S74R1DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1 OHM 2W 0.5% WW AXIAL
RWR80S74R1DMB12
RES 74.1 OHM 2W 0.5% WW AXIAL RWR80S74R1DMB12
RES 74.1ohm 2W 0.5% WW AXIAL

RES 74.1ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S74R1DMB12 RWR80S74R1DMB12-ND RWR80S74R1DMB12
Product Name Wirewound Resistors Through Hole Resistors RES 74.1 OHM 2W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 74.1 ohms 74.1 ohms 74.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers