Vishay Intertechnology, Inc. RES 806 OHM 2W 1% WW AXIAL RWR80S8060FRB12

Description
RES 806ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 806ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 2W 1% WW AXIAL - RWR80S8060FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 2W 1% WW AXIAL
RWR80S8060FRB12
RES 806 OHM 2W 1% WW AXIAL RWR80S8060FRB12
RES 806ohm 2W 1% WW AXIAL

RES 806ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8060FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8060FRB12
Wirewound Resistors 3110-RWR80S8060FRB12
EGS-3-80 806 1% RWR80S8060FR B12

EGS-3-80 806 1% RWR80S8060FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8060FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8060FRB12-ND
Through Hole Resistors RWR80S8060FRB12-ND
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8060FRB12 3110-RWR80S8060FRB12 RWR80S8060FRB12-ND
Product Name RES 806 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details