Vishay Intertechnology, Inc. Wirewound Resistors RWR80S7870FMRSL

Description
EGS-3-80 787 1% RWR80S7870FM RSL
Request a Quote Datasheet
Description
EGS-3-80 787 1% RWR80S7870FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S7870FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7870FMRSL
Wirewound Resistors 3110-RWR80S7870FMRSL
EGS-3-80 787 1% RWR80S7870FM RSL

EGS-3-80 787 1% RWR80S7870FM RSL

Supplier's Site Datasheet
RES 787 OHM 2W 1% WW AXIAL - RWR80S7870FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 2W 1% WW AXIAL
RWR80S7870FMRSL
RES 787 OHM 2W 1% WW AXIAL RWR80S7870FMRSL
RES 787ohm 2W 1% WW AXIAL

RES 787ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S7870FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7870FMRSL-ND
Through Hole Resistors RWR80S7870FMRSL-ND
787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S7870FMRSL RWR80S7870FMRSL RWR80S7870FMRSL-ND
Product Name Wirewound Resistors RES 787 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details