Vishay Intertechnology, Inc. RES 698 OHM 2W 1% WW AXIAL RWR80S6980FSRSL

Description
RES 698ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 698ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 2W 1% WW AXIAL - RWR80S6980FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 2W 1% WW AXIAL
RWR80S6980FSRSL
RES 698 OHM 2W 1% WW AXIAL RWR80S6980FSRSL
RES 698ohm 2W 1% WW AXIAL

RES 698ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6980FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6980FSRSL
Wirewound Resistors 3110-RWR80S6980FSRSL
EGS-3-80 698 1% RWR80S6980FS RSL

EGS-3-80 698 1% RWR80S6980FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6980FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6980FSRSL-ND
Through Hole Resistors RWR80S6980FSRSL-ND
698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6980FSRSL 3110-RWR80S6980FSRSL RWR80S6980FSRSL-ND
Product Name RES 698 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1630024-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers