Vishay Intertechnology, Inc. RES 74.1 OHM 2W 0.1% WW AXIAL RWR80S74R1BRBSL

Description
RES 74.1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 74.1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1 OHM 2W 0.1% WW AXIAL - RWR80S74R1BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1 OHM 2W 0.1% WW AXIAL
RWR80S74R1BRBSL
RES 74.1 OHM 2W 0.1% WW AXIAL RWR80S74R1BRBSL
RES 74.1ohm 2W 0.1% WW AXIAL

RES 74.1ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S74R1BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S74R1BRBSL-ND
Through Hole Resistors RWR80S74R1BRBSL-ND
74.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

74.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S74R1BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S74R1BRBSL
Wirewound Resistors 3110-RWR80S74R1BRBSL
EGS-3-80 74.1 .1% RWR80S74R1BR BSL

EGS-3-80 74.1 .1% RWR80S74R1BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S74R1BRBSL RWR80S74R1BRBSL-ND 3110-RWR80S74R1BRBSL
Product Name RES 74.1 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74.1 ohms 74.1 ohms 74.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers