Vishay Intertechnology, Inc. RES 723 OHM 2W 0.1% WW AXIAL RWR80S7230BSB12

Description
RES 723ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 723ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 723 OHM 2W 0.1% WW AXIAL - RWR80S7230BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 723 OHM 2W 0.1% WW AXIAL
RWR80S7230BSB12
RES 723 OHM 2W 0.1% WW AXIAL RWR80S7230BSB12
RES 723ohm 2W 0.1% WW AXIAL

RES 723ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7230BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7230BSB12
Wirewound Resistors 3110-RWR80S7230BSB12
EGS-3-80 723 .1% RWR80S7230BS B12

EGS-3-80 723 .1% RWR80S7230BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7230BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7230BSB12-ND
Through Hole Resistors RWR80S7230BSB12-ND
723 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

723 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7230BSB12 3110-RWR80S7230BSB12 RWR80S7230BSB12-ND
Product Name RES 723 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 723 ohms 723 ohms 723 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A6K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details