Vishay Intertechnology, Inc. Wirewound Resistors RWR80S75R0FRRSL

Description
EGS-3-80 75 1% RWR80S75R0FR RSL
Request a Quote Datasheet
Description
EGS-3-80 75 1% RWR80S75R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S75R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S75R0FRRSL
Wirewound Resistors 3110-RWR80S75R0FRRSL
EGS-3-80 75 1% RWR80S75R0FR RSL

EGS-3-80 75 1% RWR80S75R0FR RSL

Supplier's Site Datasheet
RES 75 OHM 2W 1% WW AXIAL - RWR80S75R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 1% WW AXIAL
RWR80S75R0FRRSL
RES 75 OHM 2W 1% WW AXIAL RWR80S75R0FRRSL
RES 75ohm 2W 1% WW AXIAL

RES 75ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S75R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S75R0FRRSL-ND
Through Hole Resistors RWR80S75R0FRRSL-ND
75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S75R0FRRSL RWR80S75R0FRRSL RWR80S75R0FRRSL-ND
Product Name Wirewound Resistors RES 75 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details