Vishay Intertechnology, Inc. RES 73.2 OHM 2W 1% WW AXIAL RWR80S73R2FSBSL

Description
RES 73.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 2W 1% WW AXIAL - RWR80S73R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 2W 1% WW AXIAL
RWR80S73R2FSBSL
RES 73.2 OHM 2W 1% WW AXIAL RWR80S73R2FSBSL
RES 73.2ohm 2W 1% WW AXIAL

RES 73.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S73R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S73R2FSBSL
Wirewound Resistors 3110-RWR80S73R2FSBSL
EGS-3-80 73.2 1% RWR80S73R2FS BSL

EGS-3-80 73.2 1% RWR80S73R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S73R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S73R2FSBSL-ND
Through Hole Resistors RWR80S73R2FSBSL-ND
73.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S73R2FSBSL 3110-RWR80S73R2FSBSL RWR80S73R2FSBSL-ND
Product Name RES 73.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers