Vishay Intertechnology, Inc. Wirewound Resistors RWR80S71R5FRBSL

Description
EGS-3-80 71.5 1% RWR80S71R5FR BSL
Request a Quote Datasheet
Description
EGS-3-80 71.5 1% RWR80S71R5FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S71R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S71R5FRBSL
Wirewound Resistors 3110-RWR80S71R5FRBSL
EGS-3-80 71.5 1% RWR80S71R5FR BSL

EGS-3-80 71.5 1% RWR80S71R5FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S71R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S71R5FRBSL-ND
Through Hole Resistors RWR80S71R5FRBSL-ND
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 71.5 OHM 2W 1% WW AXIAL - RWR80S71R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 2W 1% WW AXIAL
RWR80S71R5FRBSL
RES 71.5 OHM 2W 1% WW AXIAL RWR80S71R5FRBSL
RES 71.5ohm 2W 1% WW AXIAL

RES 71.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S71R5FRBSL RWR80S71R5FRBSL-ND RWR80S71R5FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 71.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details