EGS-3-80 7.06 .5% RWR80S7R06DR BSL
7.06 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 7.06ohm 2W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S7R06DRBSL | RWR80S7R06DRBSL-ND | RWR80S7R06DRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 7.06 OHM 2W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 7.06 ohms | 7.06 ohms | 7.06 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |